Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.39
|
14,941
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
14,941
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
14,941
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
14,941
in stock
|
Buy Now | |
Farnell
from US$3.41
|
11,975
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76 – 76µm |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76 – 76µm, 30µin |
Contact Shape & Form | Square |
Crimp Area Plating Thickness | 100µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Crimp Area Plating Finish | Tin |
Contact Base Material | Brass |
Contact Orientation | Right Angle |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Termination Area Plating Material | Gold |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
Special Features | Loose Piece |
For Use With | .100 [2.54] Centerline |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rectangular Mil Spec Conn Bx Cont Crimp Snap P |Amp Te Connectivity 530750-5 | Newark Electronics |
Rectangular MIL Spec Conn BX CONT CRIMP SNAP P | Rapid Electronics |
TE Connectivity BX CONT CRIMP SNAP PIN L.P. Rectangular | Distrelec |
CONTACT, PIN, CRIMP, 26-22AWG | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530750-5?
Additional datasheets, footprints and schematics for 530750-5 are listed on our Part Details page. You can also find images and similar parts to 530750-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530750-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530750-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530750-5 fall under?
The 530750-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530750-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530750-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 530750-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530750-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 530750-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530750-5 often in real-time on the comparison pages.
What if I can't find stock of 530750-5?
You can fill out our help required form which you can use to request a quote for 530750-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.