Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .009 x .018in, .23 x .46mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Positions | 90 |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Row-to-Row Spacing | .15in, 3.81mm |
Connector Height | 13.21mm, .52in |
コネクタの高さ | 13.21mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Gray |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Mating Alignment | With |
Assembly Process Feature | None |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 2.79mm, 8.5mm, .26in, .335in, .185in, 6.6mm, .11in, 4.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Mini Bx Pin Hdr Asy 90 Pos Ra |Amp Te Connectivity 530733-6 | Newark Electronics |
Conn Box Connector PIN 90 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings MINI BX PIN HDR ASY 90 POS RA | Sager |
Where can I find additional details, specifications and documents for a 530733-6?
Additional datasheets, footprints and schematics for 530733-6 are listed on our Part Details page. You can also find images and similar parts to 530733-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530733-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530733-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530733-6 fall under?
The 530733-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530733-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530733-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 530733-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530733-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530733-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530733-6 often in real-time on the comparison pages.
What if I can't find stock of 530733-6?
You can fill out our help required form which you can use to request a quote for 530733-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.