Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$207.82
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$166.82
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$166.88
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$155.00
|
60
in stock
|
Buy Now | |
Farnell
from US$175.74
|
48
in stock
|
Buy Now | |
TTI Europe
from US$330.72
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Post Size | .008 x .018in, .20 x .46mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 110 |
Stackable | No |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | 5.46mm, .215in |
コネクタの高さ | 5.46mm |
Housing Color | Gray |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment | With |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 6 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .19in, .14in, 3.56mm, 4.83mm |
Mini Bx-Rcpt Assy 110 Pos |Amp Te Connectivity 530720-8 | Newark Electronics |
Headers&Wire Housings MINI BX-RCPT ASSY 110 POS | Rapid Electronics |
TE Connectivity MINI BX-RCPT ASSY 110 POS Board Connecto | Distrelec |
CONNECTOR, 110POS, RCPT, 1.27MM, 2ROW | Farnell |
Headers & Wire Housings MINI BX-RCPT ASSY 110 POS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 110Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530720-8?
Additional datasheets, footprints and schematics for 530720-8 are listed on our Part Details page. You can also find images and similar parts to 530720-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530720-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530720-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530720-8 fall under?
The 530720-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530720-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530720-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 530720-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530720-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 530720-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530720-8 often in real-time on the comparison pages.
What if I can't find stock of 530720-8?
You can fill out our help required form which you can use to request a quote for 530720-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.