Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Current Rating (Max) | 30A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | 1.4in, 35.56mm |
Connector Height | 11.1mm, .437in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 11.1mm |
Wire Size | 16 – 10AWG |
Operating Voltage | 600VAC |
Centerline (Pitch) | .312in, 7.92mm |
Housing Material | Nylon 6/6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Comment | Designed to accept 1.40-1.78 [.055-.070] thick daughter boards- use intercontact Keying Plug #530533-1. |
Packaging Method | Box |
Packaging Quantity | 100 |
実装方法 | Box |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 95°C |
High Current Hsg 9 Pos Rohs Compliant: Yes |Amp Te Connectivity 530521-7 | Newark Electronics |
Conn Housing RCP 9 POS 7.92mm Crimp ST Cable Mount | Avnet America |
Special Order: HIGH CURRENT HSG 9 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .312 in Housing Receptacle Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 530521-7 | Internal Number: 530521-7 | .312" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 530521-7?
Additional datasheets, footprints and schematics for 530521-7 are listed on our Part Details page. You can also find images and similar parts to 530521-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530521-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530521-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530521-7 fall under?
The 530521-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 530521-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530521-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 530521-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530521-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 530521-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530521-7 often in real-time on the comparison pages.
What if I can't find stock of 530521-7?
You can fill out our help required form which you can use to request a quote for 530521-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.