Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
1,375
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
1,375
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
1,375
in stock
|
Buy Now | |
Farnell
from US$1.73
|
1,375
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Silver |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material Thickness | 150µin |
Accepts Wire Insulation Diameter Range | .16 – .21in, 4.06 – 5.33mm |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 1500 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Standard Card Edge Conn High Current Cont Strip |Amp Te Connectivity 530519-3 | Newark Electronics |
Standard Card Edge Conn HIGH CURRENT CONT STRIP | Rapid Electronics |
TE Connectivity HIGH CURRENT CONT STRIP Standard Card Ed | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 530519-3?
Additional datasheets, footprints and schematics for 530519-3 are listed on our Part Details page. You can also find images and similar parts to 530519-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530519-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530519-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530519-3 fall under?
The 530519-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530519-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530519-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 530519-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530519-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 530519-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530519-3 often in real-time on the comparison pages.
What if I can't find stock of 530519-3?
You can fill out our help required form which you can use to request a quote for 530519-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.