Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.63
|
No stock
|
Buy Now | |
RS Americas
from US$12.44
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$21.28
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.56
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$20.58
|
-
|
Buy Now | |
element14
from US$35.23
|
-
|
Buy Now | |
Richardson RFPD
from US$121.19
|
-
|
Buy Now | |
Sager
from US$10.24
|
-
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 150Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 140mm |
Lead Length - Imperial | 5.5" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 140mm |
Test Lead, 140Mm, 150V | Newark Electronics |
TEST LEAD, 140MM, 150V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealing Ring Santoprene Thermoplastic Rubber, w/ Stainless Steel Retainer 1-1/4" | T&B Fittings by ABB 5305 | RS Americas |
Cable Glands, Strain Reliefs & Cord Grips | Sager |
Where can I find additional details, specifications and documents for a 5305?
Additional datasheets, footprints and schematics for 5305 are listed on our Part Details page. You can also find images and similar parts to 5305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5305 fall under?
The 5305 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5305 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5305 you can contact the distributor directly for product support, shipping queries etc.
Is the 5305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5305 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik, Rapid Electronics and element14 have stock available or on a lead time for 5305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5305 often in real-time on the comparison pages.
What if I can't find stock of 5305?
You can fill out our help required form which you can use to request a quote for 5305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.