Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 6Core |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 26AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 5.69mm |
Voltage Rating | 300Vrms |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SHLD CABLE, 6CORE, 18AWG, 305M | element14 |
Shld Cable, 6Core, 18Awg, 305M | Newark Electronics |
Where can I find additional details, specifications and documents for a 5304FE.00305?
Additional datasheets, footprints and schematics for 5304FE.00305 are listed on our Part Details page. You can also find images and similar parts to 5304FE.00305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5304FE.00305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5304FE.00305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5304FE.00305 fall under?
The 5304FE.00305 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 5304FE.00305 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5304FE.00305 you can contact the distributor directly for product support, shipping queries etc.
Is the 5304FE.00305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5304FE.00305 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 5304FE.00305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5304FE.00305 often in real-time on the comparison pages.
What if I can't find stock of 5304FE.00305?
You can fill out our help required form which you can use to request a quote for 5304FE.00305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.