Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$172.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$226.73
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$266.61
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$260.63
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$172.00
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$258.66
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$258.66
|
20
in stock
|
Buy Now | |
Avnet America
from US$207.55
|
-
|
Buy Now | |
RS Americas
from US$289.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .36 x .48mm, .014 x .019in |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper-Nickel-Silicon |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Diallyl Phthalate |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Quantity | 4 |
実装方法 | Package |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Pin Header |
Termination Post & Tail Length | 3.95mm, .27in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Headers&wire Housings 2 Row Box Recp 50 Pos Stag |Amp Te Connectivity 530340-3 | Newark Electronics |
Headers&Wire Housings 2 ROW BOX RECP 50 POS STAG | Rapid Electronics |
TE Connectivity 2 ROW BOX RECP 50 POS STAG Board Connector 50 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal %232-56 Receptacle | Distrelec |
Conn Box Connector RCP 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
2 ROW BOX RECP 50 POS STAG | TE Connectivity 530340-3 | RS Americas |
Where can I find additional details, specifications and documents for a 530340-3?
Additional datasheets, footprints and schematics for 530340-3 are listed on our Part Details page. You can also find images and similar parts to 530340-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530340-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530340-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530340-3 fall under?
The 530340-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530340-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530340-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 530340-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530340-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 530340-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530340-3 often in real-time on the comparison pages.
What if I can't find stock of 530340-3?
You can fill out our help required form which you can use to request a quote for 530340-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.