Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.19
|
3,183
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
29,007
in stock
|
Buy Now | |
Sager
from US$0.62
|
8,712
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
6,768
in stock
|
Buy Now | |
TE Store
from US$2.18
|
5,197
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
5,032
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
3,916
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
69
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.61
|
-
|
Buy Now | |
Carlton-Bates
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Inlay |
Shunt Style | Open Top |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin |
Shunt Type | Tandem Spring |
Height | .36in, 9.14mm |
Termination Resistance | 20mΩ |
Dielectric Withstanding Voltage | 1000VAC |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester, Nylon |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
実装方法 | Loose Piece |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings TANDEM SPRING SHUNT | Sager |
TDM SPRING SHUNT ASSY 2 POS Shunt Type: Tandem Spring Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Tandem Spring Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 530153-2 | Internal Number: 530153-2 | .1" | TE Connectivity | TE Store |
2 Position 2.54 mm Centerline Open Top Tandem Spring Post Shunt | Future Electronics |
Conn Shunt RCP 2 POS 2.54mm ST Loose Piece | Avnet America |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
Headers&Wire Housings TANDEM SPRING SHUNT | Rapid Electronics |
TANDEM SPG SHUNT ASSY, TDM SPRING SHUNTASSY 2 POS | TE Connectivity 530153-2 | RS Americas |
Shorting Jumper, Used On 0.175 Inch Short Post Headers, 2 Pole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | 0.175" Short Post Headers |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Body Material | Glass-Filled Polyester |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 530153-2?
Additional datasheets, footprints and schematics for 530153-2 are listed on our Part Details page. You can also find images and similar parts to 530153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530153-2 fall under?
The 530153-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 530153-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 530153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530153-2 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, TE Store and Future Electronics have stock available or on a lead time for 530153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530153-2 often in real-time on the comparison pages.
What if I can't find stock of 530153-2?
You can fill out our help required form which you can use to request a quote for 530153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.