Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
No. of LEDs | - |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Color | - |
Luminous Intensity / Color | - |
Forward Voltage / Color | - |
Viewing Angle | - |
Indicator, Led Pcb T-1 3/4 Red/Green, 2.2V | Newark Electronics |
INDICATOR, LED PCB T-1 3/4 RED/GREEN, 2.2V | element14 |
CML CIRCUIT BOARD INDICATORS - | Relay Specialties |
Where can I find additional details, specifications and documents for a 5300H1/5?
Additional datasheets, footprints and schematics for 5300H1/5 are listed on our Part Details page. You can also find images and similar parts to 5300H1/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5300H1/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5300H1/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5300H1/5 fall under?
The 5300H1/5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5300H1/5 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5300H1/5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5300H1/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5300H1/5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 5300H1/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5300H1/5 often in real-time on the comparison pages.
What if I can't find stock of 5300H1/5?
You can fill out our help required form which you can use to request a quote for 5300H1/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.