5300H1 Optoelectronics, LEDs & Displays by Visual Communications Company

INDICATOR LED PCB T-1 3/4 RED 2V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for element14
element14
from US$0.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Red
No. of LEDs -
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 10mA
Luminous Intensity 6.3mcd
Forward Voltage 2V
Viewing Angle -
Height 6.096mm

Alternative Descriptions

Indicator, Led Pcb, T-1 3/4, Red, 2V | Newark Electronics
INDICATOR, LED PCB, T-1 3/4, RED, 2V | element14
CML CIRCUIT BOARD INDICATORS - | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5300H1?

Additional datasheets, footprints and schematics for 5300H1 are listed on our Part Details page. You can also find images and similar parts to 5300H1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5300H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5300H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5300H1 fall under?

The 5300H1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 5300H1 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5300H1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5300H1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5300H1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 5300H1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5300H1 often in real-time on the comparison pages.

What if I can't find stock of 5300H1?

You can fill out our help required form which you can use to request a quote for 5300H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay