Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Phosphor Bronze, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 â 5180CMA, 1.25 â 2mm², 16 â 14AWG |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .79mm, .031in |
Overall Length | .576in, 14.63mm |
Stud Diameter | 3.18mm, .125in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3, #5 |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
Budg Sp Spd 16-14 5 |Amp Te Connectivity 53009-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 14.63mm 6.35mm Tin Loose Piece | Avnet America |
Budg Sp Spd 16-14 5 | TE Connectivity 53009-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Budget Series |
RoHS: | Unknown |
Product Range | Solistrand Budget Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53009-1?
Additional datasheets, footprints and schematics for 53009-1 are listed on our Part Details page. You can also find images and similar parts to 53009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53009-1 fall under?
The 53009-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53009-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53009-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 53009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53009-1 often in real-time on the comparison pages.
What if I can't find stock of 53009-1?
You can fill out our help required form which you can use to request a quote for 53009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.