Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.40
|
18,240
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Overall Length | 14.63mm, .576in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .138in, 3.51mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | SPADE-030 |
Insulated | No |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
BUDG SPR SPD 22-16COM22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53006-1 | Internal Number: 53006-1 | TE Connectivity | TE Store |
Budg Spr Spd 22-16Com22-18Mil6 |Amp Te Connectivity 53006-1 | Newark Electronics |
Spring Spade Terminal 16-22AWG 14.63mm 6.35mm Tin Loose Piece | Avnet America |
Budg Spr Spd 22-16Com22-18Mil6 | TE Connectivity 53006-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53006-1?
Additional datasheets, footprints and schematics for 53006-1 are listed on our Part Details page. You can also find images and similar parts to 53006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53006-1 fall under?
The 53006-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53006-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53006-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53006-1 often in real-time on the comparison pages.
What if I can't find stock of 53006-1?
You can fill out our help required form which you can use to request a quote for 53006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.