Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Seal Material | NBR (Nitrile Butadiene Rubber) |
---|---|
Internal Diameter | 10mm |
External Diameter | - |
Shaft Diameter | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | NBR |
Material Thickness | 1.5mm |
Size | PG7 |
Thread Size | PG7 |
O-ring gasket | Transfer Multisort Elektronik |
O Ring, Black, Pg7, Nbr | Newark Electronics |
O-Rings, SKINDICHT O PG, PG 7, NBR, Black | Lapp Group 53001010 | RS Americas |
O RING, BLACK, PG7, NBR | element14 |
Where can I find additional details, specifications and documents for a 53001010?
Additional datasheets, footprints and schematics for 53001010 are listed on our Part Details page. You can also find images and similar parts to 53001010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53001010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53001010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53001010 fall under?
The 53001010 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Grommets Seals & Gaskets.
Can I view similar or alternative parts?
You can view similar parts to 53001010 when available in the Grommets Seals & Gaskets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53001010 you can contact the distributor directly for product support, shipping queries etc.
Is the 53001010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53001010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Relay Specialties, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 53001010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53001010 often in real-time on the comparison pages.
What if I can't find stock of 53001010?
You can fill out our help required form which you can use to request a quote for 53001010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.