Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.02
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | Triaxial |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | RF Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rf/Coaxial Adapter, Bnc Jack-Triaxial Plug | Newark Electronics |
Adapter BNC Female to Triaxial 3 Lug Male Brass Teflon per L-P-403 0.57 in. | Pomona Electronics 5300 | RS Americas |
RF COAX ADAPTER, BNC JACK-TRIAXIAL PLUG | element14 |
5300,BNC (F)/3 LUG TRIAXIAL (M) | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Phillips Cushion-Grip Screwdrivers, HD Round Shank, Wire Stripper, Pump Pliers, Cutting Pliers |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | 5300 Series |
RoHS: | Unknown |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 12-Pcs of Splices, Lug Covers, Tubes Silicone Grease, Mastic Sealing Strips |
Product Range | 5300 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5300?
Additional datasheets, footprints and schematics for 5300 are listed on our Part Details page. You can also find images and similar parts to 5300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5300 fall under?
The 5300 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 5300 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5300 you can contact the distributor directly for product support, shipping queries etc.
Is the 5300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5300 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for 5300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5300 often in real-time on the comparison pages.
What if I can't find stock of 5300?
You can fill out our help required form which you can use to request a quote for 5300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.