Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | 4mm Banana Plug, Shrouded |
---|---|
Test Connector Type B | 4mm Banana Plug, Shrouded |
Lead Length - Imperial | 36" |
Lead Length - Metric | 914mm |
Insulator Colour | Red |
Current Rating | 7A |
RoHS Compliant | Yes |
Pomona Test Lead, Banana Plug, 4 mm - Banana Plug, 4 mm, 914.4mm, Gold-Plated Tellurium Copper | Distrelec |
Test Lead, Banana Plug, Red, 36" | Newark Electronics |
MICROVOLT/BANANA PLUG CORD (RED) | Pomona Electronics 5291A-36-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5291A-36-2?
Additional datasheets, footprints and schematics for 5291A-36-2 are listed on our Part Details page. You can also find images and similar parts to 5291A-36-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5291A-36-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5291A-36-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5291A-36-2 fall under?
The 5291A-36-2 is listed under Test & Measurement > Test Leads & Test Probes > Test Leads.
Can I view similar or alternative parts?
You can view similar parts to 5291A-36-2 when available in the Test Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5291A-36-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5291A-36-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5291A-36-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 5291A-36-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5291A-36-2 often in real-time on the comparison pages.
What if I can't find stock of 5291A-36-2?
You can fill out our help required form which you can use to request a quote for 5291A-36-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.