Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 28Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | No |
Dip Socket,28 Contacts,0.1 Term Pitch,0.6 Row Spacing,pc Tail Terminal Rohs Compliant: No |Amp Te Connectivity 528-AG11D | Newark Electronics |
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 528-AG11D.?
Additional datasheets, footprints and schematics for 528-AG11D. are listed on our Part Details page. You can also find images and similar parts to 528-AG11D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 528-AG11D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 528-AG11D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 528-AG11D. fall under?
The 528-AG11D. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 528-AG11D. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 528-AG11D. you can contact the distributor directly for product support, shipping queries etc.
Is the 528-AG11D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 528-AG11D. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 528-AG11D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 528-AG11D. often in real-time on the comparison pages.
What if I can't find stock of 528-AG11D.?
You can fill out our help required form which you can use to request a quote for 528-AG11D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.