Status: | Unknown |
---|---|
Series: | SlimStack 52885 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
1,668
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
85,000
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
85,000
in stock
|
Buy Now | |
element14
from US$2.22
|
1,668
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
14
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 52885 Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Pitch Spacing | 0.635mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex SlimStack BTB Connector 0.635mm 0.635 Series Receptacle 6.00 to 10.00mm Mated Height 6.40mm Mated Width 30 Circuits | Distrelec |
MEZZANINE CONN, RCPT, 30POS, 2ROW/0.63MM | Farnell |
CONNECTOR, STACKING, RCPT, 30POS, 2ROW | element14 |
0.635 BtB Rec Hsg Assy 30Ckt EmbsTp Pkg | RS Americas |
Connector, Stacking, Rcpt, 30Pos, 2Row | Newark Electronics |
30P SLIMSTACK RECEPTACLE SMT AU | Rutronik |
Conn Board to Board RCP 30 POS 0.64mm Solder ST SMD Embossed T/R | Avnet America |
SLIMSTACK BOARD-TO-BOARD | TTI Europe |
0.635mm Pitch SlimStackâ„¢ Receptacle, Surface Mount, Dual Row, Vertical Stacking, 6.00 to 10.00mm Stacking Heights, Embossed Tape with Cover Packaging, 30 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52885-0374?
Additional datasheets, footprints and schematics for 52885-0374 are listed on our Part Details page. You can also find images and similar parts to 52885-0374 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52885-0374 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52885-0374 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52885-0374 fall under?
The 52885-0374 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 52885-0374 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52885-0374 you can contact the distributor directly for product support, shipping queries etc.
Is the 52885-0374 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52885-0374 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and RS Americas have stock available or on a lead time for 52885-0374.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52885-0374 often in real-time on the comparison pages.
What if I can't find stock of 52885-0374?
You can fill out our help required form which you can use to request a quote for 52885-0374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.