Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 13mm |
Forward Current If | 3mA |
Luminous Intensity | 11cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 17mm |
Bulb Size | 10mm |
External Diameter | 17mm |
External Length / Height | 38mm |
Fixing Hole Diameter | 13mm |
Forward Current If Max | 3mA |
Forward Voltage | 230V |
Forward Voltage VF Max | 230V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 35mm |
Luminous Intensity Typ | 2750mcd |
Material | Stainless Steel |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +95°C |
Peak Wavelength | 660nm |
Voltage Rating VAC | 230V |
Voltage Vf Typ | 230VAC |
Wavelength Typ | 660nm |
13mm red LED panel indicator,230Vac | RS |
Panel Mount Indicator, Led, 13Mm, Red, 230V | Newark Electronics |
LED INDICATOR, 230VAC, RED | element14 |
Where can I find additional details, specifications and documents for a 528-501-76?
Additional datasheets, footprints and schematics for 528-501-76 are listed on our Part Details page. You can also find images and similar parts to 528-501-76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 528-501-76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 528-501-76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 528-501-76 fall under?
The 528-501-76 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 528-501-76 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 528-501-76 you can contact the distributor directly for product support, shipping queries etc.
Is the 528-501-76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 528-501-76 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 528-501-76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 528-501-76 often in real-time on the comparison pages.
What if I can't find stock of 528-501-76?
You can fill out our help required form which you can use to request a quote for 528-501-76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.