Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052792-0,
099456-000 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.39
|
2,085
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
2,085
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
2,085
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
2,085
in stock
|
Buy Now | |
Farnell
from US$2.62
|
1,680
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
946
in stock
|
Buy Now | |
Heilind Electronics
from US$2.06
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.06
|
29
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
Sager
from US$1.56
|
-
|
Buy Now |
Weight per Piece | 2.033g |
---|---|
Splice Material | Copper |
Terminal & Splice Type | Splice |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Aluminum |
Product Type | Splice |
Sealable | No |
Serrated | No |
Splice Type | Parallel Splice |
Splice,copalum Para 12-10 |Amp Te Connectivity 52792 | Newark Electronics |
Terminals SPLICE COPALUM PARA | Rapid Electronics |
TE Connectivity SPLICE COPALUM PARA 12-10 Terminals SPLI | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Crimp Connector, Terminal Inline, 10-12 AWG, Non-Insulated, Copalum Series | TE Connectivity 52792 | RS Americas |
SPLICE,COPALUM PARA 12-10 | Heilind Electronics |
Splice Terminal 10-12AWG 9.53mm 6.55mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 52792?
Additional datasheets, footprints and schematics for 52792 are listed on our Part Details page. You can also find images and similar parts to 52792 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52792 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52792 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52792 fall under?
The 52792 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52792 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52792 you can contact the distributor directly for product support, shipping queries etc.
Is the 52792 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52792 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52792.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52792 often in real-time on the comparison pages.
What if I can't find stock of 52792?
You can fill out our help required form which you can use to request a quote for 52792 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.