Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Grey |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 125V |
Product Range | - |
Where can I find additional details, specifications and documents for a 5278-SS?
Additional datasheets, footprints and schematics for 5278-SS are listed on our Part Details page. You can also find images and similar parts to 5278-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5278-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5278-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5278-SS fall under?
The 5278-SS is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 5278-SS when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5278-SS you can contact the distributor directly for product support, shipping queries etc.
Is the 5278-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5278-SS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5278-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5278-SS often in real-time on the comparison pages.
What if I can't find stock of 5278-SS?
You can fill out our help required form which you can use to request a quote for 5278-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.