Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Inspection Slot | No |
---|---|
Plating Material | Phosphor Bronze, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | 1.02mm, .04in |
Overall Length | 1.017in, 25.832mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 2500 |
Support Style | Non - Insulation Support |
Stud Size | 1/4, M6 |
Shape Description | SPADE-033 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG SPR SPD 12-10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52772-1 | Internal Number: 52772-1 | TE Connectivity | TE Store |
Terminal,budg Spr Spd 12-10 |Amp Te Connectivity 52772-1 | Newark Electronics |
Spring Spade Terminal 10-12AWG 24.54mm 11.1mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spr Spd 12-10 | TE Connectivity 52772-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52772-1?
Additional datasheets, footprints and schematics for 52772-1 are listed on our Part Details page. You can also find images and similar parts to 52772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52772-1 fall under?
The 52772-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52772-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52772-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52772-1 often in real-time on the comparison pages.
What if I can't find stock of 52772-1?
You can fill out our help required form which you can use to request a quote for 52772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.