Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.60
|
No stock
|
Buy Now |
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Brown |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Colour | Brown |
Connector Mounting | Box Mount |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5262A?
Additional datasheets, footprints and schematics for 5262A are listed on our Part Details page. You can also find images and similar parts to 5262A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5262A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5262A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5262A fall under?
The 5262A is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 5262A when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5262A you can contact the distributor directly for product support, shipping queries etc.
Is the 5262A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5262A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5262A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5262A often in real-time on the comparison pages.
What if I can't find stock of 5262A?
You can fill out our help required form which you can use to request a quote for 5262A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.