Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
RS Americas
from US$3.22
|
3,743
in stock
|
Buy Now | |
Sager
from US$2.81
|
2,752
in stock
|
Buy Now | |
Carlton-Bates
from US$3.23
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$122.42
|
24
in stock
|
Buy Now | |
element14
from US$305.15
|
24
in stock
|
Buy Now | |
Richardson RFPD
from US$116.15
|
-
|
Buy Now | |
Farnell
from US$131.04
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Sealing Ring Gasket |
---|---|
Size (mm) | 12.7mm |
Conduit Material | Stainless Steel |
For Use With | Metallic or Nonmetallic Flexible Conduit/Fittings |
RoHS Compliant | Yes |
Liquidtight Sealing Gasket, 1/2in, With 316 SS Retainer, Red Dot Series | T&B LiquidTight Fittings by ABB 5262 | RS Americas |
Cable Glands, Strain Reliefs & Cord Grips | Sager |
Liquidtight Conduit Sealing Ring 1/2 inch Steel/Neoprene | Carlton-Bates |
Sealing Gasket For Conduit, Steel/Santoprene Seal, 12.7Mm | Newark Electronics |
ER - Gasket | RS |
Where can I find additional details, specifications and documents for a 5262?
Additional datasheets, footprints and schematics for 5262 are listed on our Part Details page. You can also find images and similar parts to 5262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5262 fall under?
The 5262 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5262 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5262 you can contact the distributor directly for product support, shipping queries etc.
Is the 5262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5262 have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 5262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5262 often in real-time on the comparison pages.
What if I can't find stock of 5262?
You can fill out our help required form which you can use to request a quote for 5262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.