Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Size | 0AWG |
Wire Insulation Support | With |
Power Conductor Stranding | 275/24 |
Packaging Quantity | 10 |
Packaging Method | Box |
実装方法 | Box |
Disconnect Type | Dual Pin Disconnect |
Sealable | No |
Terminal, Dual Pin Disconnect, Crimp | Newark Electronics |
Power Terminal (1/0)AWG 95.25mm 25.4mm Silver | Avnet America |
Ampower Disc 1/0 Ag W/Sight Ho | TE Connectivity 52594-2 | RS Americas |
TERMINAL, DUAL PIN DISCONNECT, CRIMP | element14 |
Special Order: AMPOWER DISC 1/0 AG W/SIGHT HO Body Plating Material: Silver Wire Insulation Support: With Wire Size: 1/0 AWG Wire Size: 53.5 mm² Wire Size: 106 kcmil Silver With 1/0 AWG 53.5 mm² | Ampower Knife Disconnect | Part Number: 52594-2 | Internal Number: 52594-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Terminal Type | Dual Pin Disconnect |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Wire Size AWG Max | 0AWG |
Where can I find additional details, specifications and documents for a 52594-2?
Additional datasheets, footprints and schematics for 52594-2 are listed on our Part Details page. You can also find images and similar parts to 52594-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52594-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52594-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52594-2 fall under?
The 52594-2 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 52594-2 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52594-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52594-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52594-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 52594-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52594-2 often in real-time on the comparison pages.
What if I can't find stock of 52594-2?
You can fill out our help required form which you can use to request a quote for 52594-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.