Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 190000 – 231000CMA, 105mm², 0000AWG |
Stud Diameter | .515in, 13.08mm |
Overall Length | 2.602in, 66.09mm |
Tongue Thickness | 3.3mm, .13in |
Barrel Inside Diameter | .721in, 18.313mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Carton |
Packaging Quantity | 25 |
Stud Size | 1/2, M12 |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Copper, Aluminum |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminal,copalum R 250/300 Mcm Rohs Compliant: Yes |Amp Te Connectivity 52559-4 | Newark Electronics |
Lug Terminal Tin | Avnet America |
Terminals TERMINAL COPALUM R 250/300 MCM | Sager |
Where can I find additional details, specifications and documents for a 52559-4?
Additional datasheets, footprints and schematics for 52559-4 are listed on our Part Details page. You can also find images and similar parts to 52559-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52559-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52559-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52559-4 fall under?
The 52559-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52559-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52559-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52559-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52559-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 52559-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52559-4 often in real-time on the comparison pages.
What if I can't find stock of 52559-4?
You can fill out our help required form which you can use to request a quote for 52559-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.