Status: | Unknown |
---|---|
Series: | Easy-On 52559 Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Easy-On 52559 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | Tin Silver Bismuth Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD | element14 |
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd | Newark Electronics |
Conn FFC/FPC Connector SKT 6 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 52559-0633?
Additional datasheets, footprints and schematics for 52559-0633 are listed on our Part Details page. You can also find images and similar parts to 52559-0633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52559-0633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52559-0633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52559-0633 fall under?
The 52559-0633 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 52559-0633 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52559-0633 you can contact the distributor directly for product support, shipping queries etc.
Is the 52559-0633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52559-0633 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 52559-0633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52559-0633 often in real-time on the comparison pages.
What if I can't find stock of 52559-0633?
You can fill out our help required form which you can use to request a quote for 52559-0633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.