Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | - |
---|---|
Operating Frequency | - |
Antenna Connector | - |
Antenna Cable Length | - |
Transmit Power | - |
Antenna Polarisation | - |
Gain | -2.3dB |
Antenna Mounting | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Case Size | 7mm x 2mm x 1.2mm |
Bandwidth | 200MHz |
Centre Frequency | 5.25GHz |
Frequency | 5.25GHz |
Impedance | 50ohm |
Power Rating | 3W |
Antenna, 5.5Ghz, Wifi, 9.5Db | Newark Electronics |
ANTENNA, 5.5GHZ, WIFI, 9.5DB | Farnell |
Where can I find additional details, specifications and documents for a 5250AT43A200E?
Additional datasheets, footprints and schematics for 5250AT43A200E are listed on our Part Details page. You can also find images and similar parts to 5250AT43A200E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5250AT43A200E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5250AT43A200E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5250AT43A200E fall under?
The 5250AT43A200E is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 5250AT43A200E when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5250AT43A200E you can contact the distributor directly for product support, shipping queries etc.
Is the 5250AT43A200E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5250AT43A200E have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 5250AT43A200E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5250AT43A200E often in real-time on the comparison pages.
What if I can't find stock of 5250AT43A200E?
You can fill out our help required form which you can use to request a quote for 5250AT43A200E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.