Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.23
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,390
in stock
|
Buy Now | |
element14
from US$0.18
|
5,390
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.64
|
408
in stock
|
Buy Now | |
Jameco Electronics
from US$18.95
|
50
in stock
|
Buy Now | |
Distrelec
from US$20.32
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
20
in stock
|
Buy Now | |
RS Americas
from US$17.90
|
8
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Sager
from US$643.29
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Button Contact |
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Battery Contact, D Cell | Newark Electronics |
HOLDER POSITIVE BUTTON | Rutronik |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Case Styles | SOJ SOIC |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | 1.27mm |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test clip | Transfer Multisort Elektronik |
Pomona Electronics 5250 8-Pin Gold Plated SOIC Clip Test Clip with 0.1" Lead Spa | Jameco Electronics |
Pomona SOIC Test Clip 8 Pins 2.54mm | Distrelec |
5250, 8 PIN SOIC CLIP | RS |
Test Clip 1.74 in. 0.430 in. (A)/0.260 in. (B) Gold Plated (Contact) | Pomona Electronics 5250 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 5250?
Additional datasheets, footprints and schematics for 5250 are listed on our Part Details page. You can also find images and similar parts to 5250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5250 fall under?
The 5250 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5250 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5250 you can contact the distributor directly for product support, shipping queries etc.
Is the 5250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Jameco Electronics have stock available or on a lead time for 5250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5250 often in real-time on the comparison pages.
What if I can't find stock of 5250?
You can fill out our help required form which you can use to request a quote for 5250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.