Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 24Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | Panel / Rack |
Port Types | RJ45 x 24 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Switch, 24-port, 10/100Base-TX, Rack Mount | Red Lion Controls 524TX | RS Americas |
Ethernet Sw, 10 /100Mbps, Panel/Rack | Newark Electronics |
Industrial Ethernet Switch Unmanaged (24) RJ45 10/100 Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 524TX?
Additional datasheets, footprints and schematics for 524TX are listed on our Part Details page. You can also find images and similar parts to 524TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 524TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 524TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 524TX fall under?
The 524TX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 524TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 524TX you can contact the distributor directly for product support, shipping queries etc.
Is the 524TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 524TX have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 524TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 524TX often in real-time on the comparison pages.
What if I can't find stock of 524TX?
You can fill out our help required form which you can use to request a quote for 524TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.