Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Pin Length | 0.125" |
RoHS Compliant | No |
IC&Component Sockets 524-AG11D-ESL=SOCKET ASSY | Rapid Electronics |
Dip Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 524-AG11D-ESL?
Additional datasheets, footprints and schematics for 524-AG11D-ESL are listed on our Part Details page. You can also find images and similar parts to 524-AG11D-ESL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 524-AG11D-ESL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 524-AG11D-ESL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 524-AG11D-ESL fall under?
The 524-AG11D-ESL is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 524-AG11D-ESL when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 524-AG11D-ESL you can contact the distributor directly for product support, shipping queries etc.
Is the 524-AG11D-ESL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 524-AG11D-ESL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 524-AG11D-ESL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 524-AG11D-ESL often in real-time on the comparison pages.
What if I can't find stock of 524-AG11D-ESL?
You can fill out our help required form which you can use to request a quote for 524-AG11D-ESL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.