Status: | Unknown |
---|---|
Series: | 52465 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
element14
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 52465 Series |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Conn 0.8 Btb Hsg Assy Smt Smt 24Ckt Embstp Pkg |Molex 52465-2471 | Newark Electronics |
BtB Hsg Assy SMT 24Ckt EmbsTp Pkg 0.8 | Molex Incorporated 52465-2471 | RS Americas |
Molex SlimStack BTB Connector 0.80mm Rigid Type Recpt 4.50 to 7.00mm Mated Height Vertical 24 Circuits without Boss | Distrelec |
MEZZANINE CONN, RCPT, 24POS, 2ROW, 0.8MM | Farnell |
Conn Board to Board RCP 24 POS 0.8mm Solder ST SMD Embossed T/R | Avnet America |
0.80mm Pitch Board-to-Board Receptacle, Surface Mount, Dual Row, 24 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52465-2471?
Additional datasheets, footprints and schematics for 52465-2471 are listed on our Part Details page. You can also find images and similar parts to 52465-2471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52465-2471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52465-2471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52465-2471 fall under?
The 52465-2471 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 52465-2471 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52465-2471 you can contact the distributor directly for product support, shipping queries etc.
Is the 52465-2471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52465-2471 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Distrelec and Farnell have stock available or on a lead time for 52465-2471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52465-2471 often in real-time on the comparison pages.
What if I can't find stock of 52465-2471?
You can fill out our help required form which you can use to request a quote for 52465-2471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.