Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8.1mm |
Forward Current If | 20mA |
Luminous Intensity | 16cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 12.7mm |
Bulb Size | 7mm |
Current If Luminous Intensity | 20mA |
External Diameter | 12.7mm |
External Length / Height | 36mm |
Fixing Hole Diameter | 8.1mm |
Forward Current If Max | 20mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 7mm |
Length Behind Bezel | 34mm |
Lens Shape | Round with Flat Top |
Luminous Intensity Typ | 4500mcd |
Material | Stainless Steel |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +95°C |
Peak Wavelength | 590nm |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12VDC |
Wavelength Typ | 590nm |
8.1mm yellow LED panel indicator,12Vdc | RS |
Panel Mount Indicator, Led, 8.1Mm, Yellow, 12V | Newark Electronics |
LED INDICATOR, 12VDC, YELLOW | element14 |
MARL LED Indicator Yellow 8.1mm 12V 20mA | Distrelec |
Where can I find additional details, specifications and documents for a 524-521-21?
Additional datasheets, footprints and schematics for 524-521-21 are listed on our Part Details page. You can also find images and similar parts to 524-521-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 524-521-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 524-521-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 524-521-21 fall under?
The 524-521-21 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 524-521-21 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 524-521-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 524-521-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 524-521-21 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 524-521-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 524-521-21 often in real-time on the comparison pages.
What if I can't find stock of 524-521-21?
You can fill out our help required form which you can use to request a quote for 524-521-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.