Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
523601-000,
4-1194113-6 |
Prices starting from US$82.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$296.28
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$291.84
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$213.99
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$176.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$150.50
|
-
|
Buy Now | |
Sager
from US$82.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Color | Olive Drab |
TE Adapter Code | 40 |
Adapter Entry Size | 14 |
Cable Entry Diameter | .2 – 22.2mm, .01 – .88in |
Cable Diameter Range | .438 – .7in, 11.1 – 17.8mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/20, D38999/47, D38999/26, D38999/46, D38999/42 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 17, E |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR14BI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 523601-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR40AB00-1614BI | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 17 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1614BI | Sager |
Where can I find additional details, specifications and documents for a 523601-000?
Additional datasheets, footprints and schematics for 523601-000 are listed on our Part Details page. You can also find images and similar parts to 523601-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 523601-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 523601-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 523601-000 fall under?
The 523601-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 523601-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 523601-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 523601-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 523601-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 523601-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 523601-000 often in real-time on the comparison pages.
What if I can't find stock of 523601-000?
You can fill out our help required form which you can use to request a quote for 523601-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.