Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
1,225
in stock
|
Buy Now | |
element14
from US$3.26
|
1,225
in stock
|
Buy Now | |
Farnell
from US$2.29
|
1,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.96
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Distrelec
from US$68.65
|
-
|
Buy Now | |
TE Store
from US$4.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | 1.14mm, .045in |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Wire Size | 13 – 15mm², 20800 – 33100CMA, 6AWG |
Wire Insulation Diameter | .436in, 11.07mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 1.851in, 47.015mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-044 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/2", Blu, 6Awg Rohs Compliant: Yes |Amp Te Connectivity 52350 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", BLU, 6AWG | element14 |
Ring Terminal,6AWG,Plasti-Grip, 1/2 | RS |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M12(1/2)Stud Size,6AWG, Blue | TE Connectivity 52350 | RS Americas |
Ring Tongue Terminal 6AWG 47.02mm 20.7mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL R PG 6 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52350 | Internal Number: 52350 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52350?
Additional datasheets, footprints and schematics for 52350 are listed on our Part Details page. You can also find images and similar parts to 52350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52350 fall under?
The 52350 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52350 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52350 you can contact the distributor directly for product support, shipping queries etc.
Is the 52350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 52350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52350 often in real-time on the comparison pages.
What if I can't find stock of 52350?
You can fill out our help required form which you can use to request a quote for 52350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.