Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.05
|
No stock
|
Buy Now | |
RS Americas
from US$8.50
|
57
in stock
|
Buy Now | |
Carlton-Bates
from US$10.46
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$105.00
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
6
in stock
|
Buy Now | |
element14
from US$10.30
|
-
|
Buy Now | |
Sager
from US$8.75
|
-
|
Buy Now |
Conduit Configuration | Straight |
---|---|
Trade Size | 3/4" |
Conduit Material | Steel |
Conduit Colour | Metallic - Zinc Finish |
External Length | 41.28mm |
IP / NEMA Rating | - |
Product Range | - |
Liquidtight Conduit Fitting, Straight, Steel, 3/4", Non-Insulated Steel | T&B LiquidTight Fittings by ABB 5233 | RS Americas |
Connector, Liquidtight | Carlton-Bates |
LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL | element14 |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
DMM Response Type | True RMS |
Display Count | 6000 |
DMM Type | Hand Held |
RoHS Compliant | Yes |
Multimeter, Digital, Manual, Handheld | Newark Electronics |
Where can I find additional details, specifications and documents for a 5233?
Additional datasheets, footprints and schematics for 5233 are listed on our Part Details page. You can also find images and similar parts to 5233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5233 fall under?
The 5233 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 5233 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5233 you can contact the distributor directly for product support, shipping queries etc.
Is the 5233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5233 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5233 often in real-time on the comparison pages.
What if I can't find stock of 5233?
You can fill out our help required form which you can use to request a quote for 5233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.