Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.09
|
348
in stock
|
Buy Now | |
element14
from US$11.90
|
348
in stock
|
Buy Now | |
Carlton-Bates
from US$6.18
|
209
in stock
|
Buy Now | |
RS Americas
from US$8.12
|
190
in stock
|
Buy Now | |
Sager
from US$5.83
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
6
in stock
|
Buy Now | |
RS
from US$9.48
|
-
|
Buy Now | |
Farnell
from US$7.59
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Conduit Configuration | Straight |
---|---|
Trade Size | 1/2" |
Conduit Material | Steel |
Conduit Colour | Metallic - Zinc Finish |
External Length | 39.62mm |
RoHS Compliant | Yes |
Conduit Fitting, Straight Liquidtight, Steel,12.7Mm | Newark Electronics |
Connector, Liquidtight | Carlton-Bates |
Liquidtight Conduit Fitting, Straight, Steel, 1/2 Inch, Non-Insulated Steel | T&B LiquidTight Fittings by ABB 5232 | RS Americas |
Conduit Fittings & Accessories | Sager |
Where can I find additional details, specifications and documents for a 5232?
Additional datasheets, footprints and schematics for 5232 are listed on our Part Details page. You can also find images and similar parts to 5232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5232 fall under?
The 5232 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 5232 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5232 you can contact the distributor directly for product support, shipping queries etc.
Is the 5232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5232 have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, RS Americas and Sager have stock available or on a lead time for 5232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5232 often in real-time on the comparison pages.
What if I can't find stock of 5232?
You can fill out our help required form which you can use to request a quote for 5232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.