Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.27
|
No stock
|
Buy Now |
No. of Contacts | 22Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 10.16mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Dip Socket, 22 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 522-AG10D?
Additional datasheets, footprints and schematics for 522-AG10D are listed on our Part Details page. You can also find images and similar parts to 522-AG10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 522-AG10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 522-AG10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 522-AG10D fall under?
The 522-AG10D is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 522-AG10D when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 522-AG10D you can contact the distributor directly for product support, shipping queries etc.
Is the 522-AG10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 522-AG10D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 522-AG10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 522-AG10D often in real-time on the comparison pages.
What if I can't find stock of 522-AG10D?
You can fill out our help required form which you can use to request a quote for 522-AG10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.