Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A, .5A |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Accepts Cable Diameter (Max) | 10.8mm, .425in |
Cable Outside Diameter | 8.89 – 10.8mm, .35 – .425in |
Wire Size | 26 – 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | 24AWG, .33mm² |
Housing Material | Polyphenylene Oxide |
Housing Color Dot Designation | Blue |
Centerline (Pitch) | 2.16mm, .085in |
Screw & Hole Thread Size | 4-40 UNC 2B |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Bag |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable, Cable-to-Board |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Profile | Standard |
Product Type | Kit |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Classification | IDC |
Protective Cover | Without |
Sealable | No |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Mini D Ribbon Connector, Plug, 50 Position, Idc/Idt | Newark Electronics |
CHAMP-LOK Series, Right Angle Cable Mount IDC Conn Plug, 50 Way, 2.16mm Pitch | TE Connectivity 5229912-4 | RS Americas |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5229912-4?
Additional datasheets, footprints and schematics for 5229912-4 are listed on our Part Details page. You can also find images and similar parts to 5229912-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5229912-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5229912-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5229912-4 fall under?
The 5229912-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5229912-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5229912-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5229912-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5229912-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 5229912-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5229912-4 often in real-time on the comparison pages.
What if I can't find stock of 5229912-4?
You can fill out our help required form which you can use to request a quote for 5229912-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.