Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Green |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Offset Ring Tongue |
Terminal Orientation | Straight, Offset |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Wire Size | 22AWG, 754CMA, .3 – .4mm² |
Overall Length | .946in, 24mm |
Wire Insulation Diameter | .038 – .11in, .97 – 2.79mm |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Shape Description | RING-060 |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg R Ofs Ir 22 6 Rohs Compliant: Yes |Amp Te Connectivity 52284-4 | Newark Electronics |
Ring Tongue Terminal 22AWG 24.03mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ofs Ir 22 6 | TE Connectivity 52284-4 | RS Americas |
Where can I find additional details, specifications and documents for a 52284-4?
Additional datasheets, footprints and schematics for 52284-4 are listed on our Part Details page. You can also find images and similar parts to 52284-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52284-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52284-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52284-4 fall under?
The 52284-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52284-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52284-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52284-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52284-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52284-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52284-4 often in real-time on the comparison pages.
What if I can't find stock of 52284-4?
You can fill out our help required form which you can use to request a quote for 52284-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.