Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.52
|
No stock
|
Buy Now | |
TE Store
from US$61.56
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$20.25
|
142
in stock
|
Buy Now | |
element14
from US$39.64
|
99
in stock
|
Buy Now | |
Farnell
from US$26.87
|
99
in stock
|
Buy Now | |
Future Electronics
from US$30.70
|
-
|
Buy Now | |
Avnet America
from US$27.05
|
-
|
Buy Now | |
RS Americas
from US$43.31
|
-
|
Buy Now | |
TTI Europe
from US$27.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Contact Layout Arrangement | Circular |
Contact Type | Socket |
Alignment Keyed | 45° |
M12 FEMALE PNL.A CODE.8P.PCB TYPE.(AU) Connector System: Wire-to-Board Number of Positions: 8 Sealable: No Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 2 A Wire-to-Board 8 Printed Circuit Board | Standard Circular Connector | Part Number: 5-2271143-2 | Internal Number: 5-2271143-2 | TE Connectivity | TE Store |
Circular Metric Conn M12 Fml Pnl A Code 8P Pcb |Amp Te Connectivity 5-2271143-2 | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL | element14 |
M12 FEMALE CONN PNL,A CODE,8P,PCB TYPE | RS |
8 Position PCB Mount Panel Rear Straight Female Receptacle Connector | Future Electronics |
Conn M12 Circular F 8 POS Solder ST Panel Mount/Thru-Hole 8 Terminal 1 Port | Avnet America |
Connector, M12 Female Panel.A Code.8P.PCB Type.(Au) | TE Connectivity 5-2271143-2 | RS Americas |
M12 FEMALE PNL.A CODE.8P.PCB T | TTI Europe |
Where can I find additional details, specifications and documents for a 5-2271143-2?
Additional datasheets, footprints and schematics for 5-2271143-2 are listed on our Part Details page. You can also find images and similar parts to 5-2271143-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2271143-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2271143-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2271143-2 fall under?
The 5-2271143-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2271143-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2271143-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2271143-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2271143-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5-2271143-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2271143-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2271143-2?
You can fill out our help required form which you can use to request a quote for 5-2271143-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.