Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.28
|
90
in stock
|
Buy Now | |
TE Store
from US$71.82
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$48.15
|
42
in stock
|
Buy Now | |
element14
from US$46.13
|
42
in stock
|
Buy Now | |
Farnell
from US$46.24
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$35.07
|
33
in stock
|
Buy Now | |
Distrelec
from US$29.24
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$46.60
|
14
in stock
|
Buy Now | |
Boersig
from US$29.26
|
8
in stock
|
Buy Now | |
Future Electronics
from US$33.06
|
-
|
Buy Now | |
Avnet America
from US$31.55
|
-
|
Buy Now | |
RS Americas
from US$38.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Contact Layout Arrangement | Circular |
Contact Type | Pin |
Alignment Keyed | 45° |
M12,MALE CONN PNL,A CODE,SOLDER REAR,8P | RS |
M12.MALE PNL.A CODE.SOLDER REAR.8P.(AU) Connector System: Wire-to-Board Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 2 A Wire-to-Board 8 Printed Circuit Board | Standard Circular Connector | Part Number: 5-2271134-2 | Internal Number: 5-2271134-2 | TE Connectivity | TE Store |
Sensor Connector, M12, Plug, 8Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS, PANEL | element14 |
Circular Metric Conn M12 MALE PNL A CODE SOLDER | Rapid Electronics |
TE Connectivity - AMP M12.MALE PNL.A CODE.SOLDER REAR.8P.(AU) | Distrelec |
8 Position Panel Rear Mount Male Connector with Wires | Future Electronics |
Conn M12 Circular M 8 POS Solder ST Panel Mount 8 Terminal 1 Port | Avnet America |
Connector, M12, Male Panel.A Code.Solder Rear.8P.(Au) | TE Connectivity 5-2271134-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-2271134-2?
Additional datasheets, footprints and schematics for 5-2271134-2 are listed on our Part Details page. You can also find images and similar parts to 5-2271134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2271134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2271134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2271134-2 fall under?
The 5-2271134-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2271134-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2271134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2271134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2271134-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-2271134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2271134-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2271134-2?
You can fill out our help required form which you can use to request a quote for 5-2271134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.