Status: | Unknown |
---|---|
Series: | Easy-On 52271 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
3,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
4,500
in stock
|
Buy Now | |
element14
from US$0.81
|
3,573
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Easy-On 52271 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin-Bismuth Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Ffc&fpc Connectors 1Mm Ffc/Fpc Conn 5Ckt |Molex 52271-0579 | Newark Electronics |
FPC CONN, RCPT, 5POS, 1ROW, 1MM | Farnell |
1.0 FPC ZIF FOR SMT EMBSTP PK CKT | Heilind Electronics |
FPC CONNECTOR, RCPT, 5POS, 0.3MM, SMD | element14 |
Molex FFC/FPC Connector, 5 Contact(s), 1 Row(s | Distrelec |
Connector: FFC/FPC | Transfer Multisort Elektronik |
Conn FPC Connector SKT 5 POS 1mm Solder RA SMD Embossed T/R | Avnet America |
Connector Fpc, skt, RA, SMT Embossed T/R | Molex Incorporated 52271-0579 | RS Americas |
1.00 MM FFC/FPC CONNECTOR 5CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 52271-0579?
Additional datasheets, footprints and schematics for 52271-0579 are listed on our Part Details page. You can also find images and similar parts to 52271-0579 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52271-0579 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52271-0579 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52271-0579 fall under?
The 52271-0579 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 52271-0579 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52271-0579 you can contact the distributor directly for product support, shipping queries etc.
Is the 52271-0579 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52271-0579 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Heilind Electronics and element14 have stock available or on a lead time for 52271-0579.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52271-0579 often in real-time on the comparison pages.
What if I can't find stock of 52271-0579?
You can fill out our help required form which you can use to request a quote for 52271-0579 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.