Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .134in, 3.4mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.101in, 27.99mm |
Stud Diameter | 13.08mm, .515in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Stud Size | M12, 1/2 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BUDGET RING 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 52269-1 | Internal Number: 52269-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.99mm 18.16mm Tin Loose Piece | Avnet America |
BUDGET RING 12-10 1/2 | TE Connectivity 52269-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52269-1?
Additional datasheets, footprints and schematics for 52269-1 are listed on our Part Details page. You can also find images and similar parts to 52269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52269-1 fall under?
The 52269-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52269-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52269-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52269-1 often in real-time on the comparison pages.
What if I can't find stock of 52269-1?
You can fill out our help required form which you can use to request a quote for 52269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.