Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$20.10
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$19.00
|
53
in stock
|
Buy Now | |
Distrelec
from US$29.32
|
53
in stock
|
Buy Now | |
Conrad
from US$27.88
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.55
|
-
|
Buy Now | |
element14
from US$19.02
|
-
|
Buy Now | |
Boersig
from US$23.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
Crimp Type | Single |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | 18.29mm, .72in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Coupling Nut Style | Ribbed |
Dielectric Material | Polypropylene |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | UHF |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG58C, RG 58B, RG 58, RG 58A |
Connectors PLUG RG58 TIN PL | Rapid Electronics |
TE Connectivity - AMP RF UHF Connector 1 Contact(s) Male | Distrelec |
Additional technical information: Connection of plug connector & contact to: Wires and cablesNumber of coaxial contacts: 1Number of positions: 1Pin contact coating material for HF connectors: TinCrimp type: SimpleDielectric material: PolypropyleneHF-plug connector outer diameter plugged (approx.): 18.29 mmHF connector version: ConnectorHF connector coupling mechanism: ScrewWire/connector orientation: StraightMaterial of the casing coating: NickelConnector system: Wire-to-wire | Conrad |
Uhf Plug Rg 58 Tin Pl |Amp Te Connectivity 5226279-1 | Newark Electronics |
RF/Coaxial Connector | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5226279-1?
Additional datasheets, footprints and schematics for 5226279-1 are listed on our Part Details page. You can also find images and similar parts to 5226279-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226279-1 fall under?
The 5226279-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226279-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226279-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226279-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 5226279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226279-1 often in real-time on the comparison pages.
What if I can't find stock of 5226279-1?
You can fill out our help required form which you can use to request a quote for 5226279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.