Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
195
in stock
|
Buy Now | |
element14
from US$0.07
|
11,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
11,682
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
8,531
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,559
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
830
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
63
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA, AAA, N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Accessory Type | Button Contact |
Body Material | Steel |
RoHS Compliant | Yes |
Battery Sizes Accepted:AAAA, AAA, N | element14 |
Positive Button, Battery Contact | Newark Electronics |
AAA' & 'N' Male Battery Contact | Future Electronics |
SINGLE BUTTON CONTACT | Heilind Electronics |
HOLDER POSITIVE AAA AAAA N | Rutronik |
Battery Contact, Button, With Tab, 1 Cell, AAA, AAAA, N, 12 Volt, Steel/Nickel | Keystone Electronics 5226 | RS Americas |
Button-like contact | Transfer Multisort Elektronik |
BATTERY POS TAB, 2A, 4A, N | Farnell |
Keystone Battery Holder 1x AAA / AAAA / N / 12V Case Mount | Distrelec |
Battery Contact, Positive Contact, Button | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY CLIPS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5226?
Additional datasheets, footprints and schematics for 5226 are listed on our Part Details page. You can also find images and similar parts to 5226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226 fall under?
The 5226 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5226 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5226 have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226 often in real-time on the comparison pages.
What if I can't find stock of 5226?
You can fill out our help required form which you can use to request a quote for 5226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.