Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.28
|
1
in stock
|
Buy Now | |
TE Store
from US$7.91
|
393
in stock
|
Buy Now | |
Rapid Electronics
from US$5.11
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$6.07
|
-
|
Buy Now | |
Boersig
from US$4.83
|
-
|
Buy Now | |
Distrelec
from US$7.57
|
-
|
Buy Now | |
TTI Europe
from US$4.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 1 |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Rows | 1 |
Number of Power Positions | 5 |
Interface Type | 2mm HM |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 48VDC, 250VAC |
Housing Color | Gray |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
UPM EXPANDED RECEPTACLE ASSEMB Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 5 | Rectangular Power Connector | Part Number: 5223995-2 | Internal Number: 5223995-2 | 3 mm | TE Connectivity | TE Store |
Power To The Board Upm Expanded Recept Assemb |Amp Te Connectivity 5223995-2 | Newark Electronics |
Power to the Board UPM EXPANDED RECEPT ASSEMB | Rapid Electronics |
Conn Power RCP 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
UPM EXPANDED RECEPTACLE ASSEMB, Rectangular Power Connectors | TE Connectivity 5223995-2 | RS Americas |
TE Connectivity - AMP PWR CONN UPM EXPANDED RECEPTACLE ASSEMB | Distrelec |
Where can I find additional details, specifications and documents for a 5223995-2?
Additional datasheets, footprints and schematics for 5223995-2 are listed on our Part Details page. You can also find images and similar parts to 5223995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223995-2 fall under?
The 5223995-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5223995-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223995-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5223995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223995-2 often in real-time on the comparison pages.
What if I can't find stock of 5223995-2?
You can fill out our help required form which you can use to request a quote for 5223995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.