Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
No stock
|
Buy Now | |
TE Store
from US$1.75
|
4,740
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
234
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy Die Casting |
---|---|
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
Contact Mating Area Plating Material | Zinc Alloy |
Thread Length | .236in, 6mm |
Guide Hardware | With |
Comment | Overall length: 31.48 [1.24]. |
Packaging Method | Box |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin |
Interface Type | 2mm HM |
UPM KEYED GUIDE PIN Connector Hardware Accessory Type: Guide Pin Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Pin Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223985-1 | Internal Number: 5223985-1 | TE Connectivity | TE Store |
Hard Metric Conn Upm Keyed Guide Pin Upm Keyed |Amp Te Connectivity 5223985-1 | Newark Electronics |
Hard Metric Conn UPM KEYED GUIDE PIN UPM KEYED | Rapid Electronics |
UPM,keyed guide pin,thread size 6-32mm | RS |
Connector Accessories Guide Pin Zinc Alloy Die Casting Nickel Finish | Avnet America |
UPM, keyed guide pin, thread size 6-32mm | TE Connectivity 5223985-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | Power Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5223985-1?
Additional datasheets, footprints and schematics for 5223985-1 are listed on our Part Details page. You can also find images and similar parts to 5223985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223985-1 fall under?
The 5223985-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223985-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223985-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 5223985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223985-1 often in real-time on the comparison pages.
What if I can't find stock of 5223985-1?
You can fill out our help required form which you can use to request a quote for 5223985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.