Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
5,700
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
5,700
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
5,700
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
2,526
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
1,260
in stock
|
Buy Now | |
TE Store
from US$5.11
|
447
in stock
|
Buy Now | |
TTI Europe
from US$2.68
|
180
in stock
|
Buy Now | |
Distrelec
from US$5.31
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,980
in stock
|
Buy Now | |
RS Americas
from US$3.65
|
-
|
Buy Now | |
Avnet Asia
from US$2.49
|
-
|
Buy Now | |
Boersig
from US$3.34
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Board-to-Board Configuration | Vertical |
Interface Type | 2mm HM |
Number of Positions | 3 |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Base Material | High Conductivity Copper Alloy |
Contact Current Rating (Max) | 16A |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Rec 1X003P Vrt B-Plane Upm |Amp Te Connectivity 5223955-2 | Newark Electronics |
TE UPM Ver Receptacle 3P STD Power | Rapid Electronics |
Conn Power RCP 3 POS 3mm Press Fit ST Thru-Hole 3 Terminal 1 Port | Avnet America |
3 Position Vertical Receptacle Through Hole Press Fit Universal Power Module | Future Electronics |
TE UPM Ver Receptacle 3P STD Power Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 3 | Rectangular Power Connector | Part Number: 5223955-2 | Internal Number: 5223955-2 | 3 mm | TE Connectivity | TE Store |
TE UPM VER RECEPTACLE 3P | TTI Europe |
TE Connectivity UPM RECPT HI CURRENT Board Connector 3 C | Distrelec |
RECEPTACLE, UNIVERSAL POWER MODULE, 3 POSITION, VERTICAL | TE Connectivity 5223955-2 | RS Americas |
CONN, RCPT, 3POS, 1ROW, 3MM, TH | Farnell |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK 2mm HM |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | Z-PACK 2mm HM |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 3mm |
Gender | Header |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-223955-2?
Additional datasheets, footprints and schematics for 5-223955-2 are listed on our Part Details page. You can also find images and similar parts to 5-223955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-223955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-223955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-223955-2 fall under?
The 5-223955-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-223955-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-223955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-223955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-223955-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for 5-223955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-223955-2 often in real-time on the comparison pages.
What if I can't find stock of 5-223955-2?
You can fill out our help required form which you can use to request a quote for 5-223955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.