Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Keying Code | B |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 2µm, 80µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .0787in, 2mm |
Housing Color | Black |
Housing Material | 66 Nylon |
VDE Tested | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Strain Relief | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn, Header, 10Pos, 1Row, 2Mm, Th | Newark Electronics |
CONN, HEADER, 10POS, 1ROW, 2MM, TH | element14 |
SGI2.0 header assembly TH 10P,key B,BLK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 5-2232826-0 | Internal Number: 5-2232826-0 | TE Connectivity | TE Store |
Connector Shrouded Header 10 Position 2mm Solder Straight Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-2232826-0?
Additional datasheets, footprints and schematics for 5-2232826-0 are listed on our Part Details page. You can also find images and similar parts to 5-2232826-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232826-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232826-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232826-0 fall under?
The 5-2232826-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-2232826-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232826-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232826-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232826-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 5-2232826-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232826-0 often in real-time on the comparison pages.
What if I can't find stock of 5-2232826-0?
You can fill out our help required form which you can use to request a quote for 5-2232826-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.